MACOM Gain Block LA17

Description
The LA17 limiting amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This design uses a Schottky diode limiter circuit at the input, and a single stage bipolar transistor feedback amplifier at the output. An RF choke is used for DC power supply decoupling. TO-8 package are hermetically sealed, and MIL-STD-883 environmental screening is available
Request a Quote Datasheet
Description
The LA17 limiting amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This design uses a Schottky diode limiter circuit at the input, and a single stage bipolar transistor feedback amplifier at the output. An RF choke is used for DC power supply decoupling. TO-8 package are hermetically sealed, and MIL-STD-883 environmental screening is available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - LA17 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
LA17
Gain Block LA17
The LA17 limiting amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This design uses a Schottky diode limiter circuit at the input, and a single stage bipolar transistor feedback amplifier at the output. An RF choke is used for DC power supply decoupling. TO-8 package are hermetically sealed, and MIL-STD-883 environmental screening is available

The LA17 limiting amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This design uses a Schottky diode limiter circuit at the input, and a single stage bipolar transistor feedback amplifier at the output. An RF choke is used for DC power supply decoupling. TO-8 package are hermetically sealed, and MIL-STD-883 environmental screening is available

Supplier's Site Datasheet
RF Amplifiers - 1465-LA17-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-LA17-ND
RF Amplifiers 1465-LA17-ND
RF Amplifier IC General Purpose 5MHz ~ 1.1GHz TO-8

RF Amplifier IC General Purpose 5MHz ~ 1.1GHz TO-8

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number LA17 1465-LA17-ND
Product Name Gain Block RF Amplifiers
Frequency Range 5 to 1100 MHz 5 to 1100 MHz
Maximum Gain 11.5 dB 11.5 dB
Output Power 10 dBm 10 dBm
Package Type TO-8 Surface Mount; TO-8 Style, 4 Lead
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

2.32 - 2.345 GHz SDARS Ultra Low Noise Amplifier - QPL6202Q - Qorvo
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Frequency Range 2320 to 2345 MHz
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
2.4 GHz High Efficiency Front End for WLAN and Bluetooth® Applications - SE2611T - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 20-pin
View Details