The MAAL-011186 is an easy to use wideband low noise amplifier. It operates from 20 - 55 GHz and provides 2.5 dB noise figure, 22 dB gain and 14 dBm P1dB. The input and output are fully matched to 50 Ohm with typical return loss of better than -10 dB.
This product is fabricated using a GaAs pHEMT process which features full passivation for enhanced reliability.
The MAAL-011186 can be used as a low noise amplifier stage or as a driver stage in higher power applications. This device is ideally suited for Test and Measurement, 5G communications, EW, ECM, and Radar applications.
IC AMP RADAR 20GHZ-55GHZ 12SMT
IC AMP RADAR 20GHZ-55GHZ 12SMT
IC AMP RADAR 20GHZ-55GHZ 12SMT
IC AMP RADAR 20GHZ-55GHZ 12SMT
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | MAAL-011186-TR0500 | 1465-MAAL-011186-TR0500CT-ND | MAAL-011186-TR0500 |
| Product Name | RF & MW LNA | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier | |
| Frequency Range | 20000 to 55000 MHz | 20000 to 55000 MHz | 20000 to 55000 MHz |
| Maximum Gain | 18 dB | 16.5 dB | 16.5 dB |
| Output Power | 14 dBm | 14 dBm | |
| Noise Figure | 3.2 dB | 3.2 dB |