RF Amplifier IC General Purpose 100kHz ~ 50GHz 12-SMT (5x5)
RF Amplifier IC General Purpose 100kHz ~ 50GHz 12-SMT (5x5)
RF Amplifier IC General Purpose 100kHz ~ 50GHz 12-SMT (5x5)
MAAM-011238 is an easy-to-use, wideband amplifier that operates from 100 kHz to 50 GHz. The amplifier provides 14 dB gain, 5 dB noise figure and 18.5 dBm of P3dB output power @ 30 GHz. It is matched to 50 Ohm with typical return loss of 12 dB. The amplifier requires only positive bias voltages and would typically be operated at 6 V and 135 mA.
MAAM-011238 is suitable for a wide range of applications in instrumentation and communication systems.
IC RF AMP GPS 100KHZ-50GHZ 12SMT
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 1465-1866-2-ND | MAAM-011238-TR0100 | MAAM-011238-TR0100 |
| Product Name | RF Amplifiers | mmW General Purpose Amplifier | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | ||
| Applications | General Purpose | ||
| Frequency Range | 0.1000 to 50000 MHz | 0.1000 to 50000 MHz | 0.1000 to 50000 MHz |
| Minimum Gain | 11 dB | ? to 11 dB | |
| Maximum Gain | 11 dB | 14 dB | 11 dB |