The MAAL-011129 is an easy-to-use three stage low noise amplifier with high gain and broadband 50 Ω match. It is designed for operation from 18 to 31.5 GHz and housed in a lead-free 2 mm 8-lead PDFN plastic package.
The MAAL-011129 has an integrated active bias circuit and bias tee to allow direct connection to VDD without external chokes or DC blocks. The bias current is set by a simple external resistor, RB, so the user can customize the power consumption. When VBIAS = 0 V, the device is placed in power down mode.
The MAAL-011129 offers a surface-mount, easy-to-use, low noise amplifier solution that is well suited to diverse receiver applications such as VSAT, Point-to-Point and 24 GHz ISM.
AMPLIFIER,LNA,18-31.
AMPLIFIER,LNA,18-31.
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | MAAL-011129-TR3000 | 1465-MAAL-011129-TR3000TR-ND | MAAL-011129-TR3000 |
| Product Name | RF & MW LNA | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier | |
| Frequency Range | 18000 to 31500 MHz | 18000 to 31500 MHz | 18000 to 31500 MHz |
| Maximum Gain | 23 dB | 23 dB | 23 dB |
| Output Power | 16 dBm | 16 dBm | |
| Noise Figure | 2.5 dB | 2.5 dB |