The MAAM-010617 RF driver amplifier is a GaAs MMIC which exhibits high linearity performance over a wide input power range of more than 20 dB. It’s tunable over a wide frequency range to optimize the performance based on the end application. The device is biased with a single +5 volt supply and consumes 440 mA typically. The MAAM-010617 is fabricated using a HBT process to realize low current and high linearity. The process features full passivation for increased performance and reliability.
RF Amplifier IC General Purpose 30MHz ~ 4GHz SOT-89-3
RF Amplifier IC General Purpose 30MHz ~ 4GHz SOT-89-3
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 803766-MAAM-010617-T
Packaging: Reel
Frequency: 30MHz ~ 4GHz
Gain: 13dB
Noise Figure: 4.5dB
Current - Supply: 440mA
P1dB: 31dBm
RF Type: General Purpose
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-89-3
Manufacturer Package: TO-243AA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V
IC RF AMP GPS 30MHZ-4GHZ SOT89-3
| Richardson RFPD | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | MAAM-010617-TR3000 | 1465-1281-2-ND | 803766-MAAM-010617-TR3000 | MAAM-010617-TR3000 |
| Product Name | RF & MW Driver Amplifier | RF Amplifiers | RF Amplifiers - MAAM-010617-TR3000 | RF and Wireless - RF Amplifiers |
| Frequency Range | 30 to 4000 MHz | 30 to 4000 MHz | 30 to 4000 MHz | 30 to 4000 MHz |
| Maximum Gain | 13 dB | 13 dB | 13 dB | 13 dB |
| Output Power | 31 dBm | 31 dBm | ||
| Noise Figure | 4.5 dB | 4.5 dB | 4.5 dB | |
| Output Intercept Point (IP3) | 42.5 dBm |