IC AMP VSAT 28GHZ-30GHZ 12AQFN
IC AMP VSAT 28GHZ-30GHZ 12AQFN
IC AMP VSAT 28GHZ-30GHZ 12AQFN
The MAAM-011289 is a 5 - 20 GHz MMIC amplifier with 16.5 dB small signal gain, PSAT of 21.5 dBm and high reverse isolation of 47 dB. The component requires only a single positive power supply.
IC AMP VSAT 28GHZ-30GHZ 32AQFN
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 1465-1870-1-ND | MAAM-011289-TR0500 | MAAM-011289-TR0500 |
| Product Name | RF Amplifiers | RF & MW Driver Amplifier | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | ||
| Applications | VSAT | ||
| Frequency Range | 28000 to 30000 MHz | 5000 to 20000 MHz | 28000 to 30000 MHz |
| Minimum Gain | 24 dB | ? to 24 dB | |
| Maximum Gain | 24 dB | 16.5 dB | 24 dB |