MACOM RF & MW Power Amplifier CMPA0760020F

Description
CMPA0760020F is a 25W package MMIC HPA utilizing high performance, 0.15um GaN on SiC production process. The CMPA0760020F operates from 0.7-6 GHz and supports military communications and electronic warfare along with ISM and EMC amplification. The CMPA0760020F achieves 25 W of saturated output power with 21 dB of large signal gain and typically 36% power-added efficiency under CW operation. Packaged in a bolt-down, flange package, the CMPA0760020F provides superior performance in a thermally-enhanced package allowing customers to improve SWaP-C benchmarks in their next-generation systems.
Request a Quote
Description
CMPA0760020F is a 25W package MMIC HPA utilizing high performance, 0.15um GaN on SiC production process. The CMPA0760020F operates from 0.7-6 GHz and supports military communications and electronic warfare along with ISM and EMC amplification. The CMPA0760020F achieves 25 W of saturated output power with 21 dB of large signal gain and typically 36% power-added efficiency under CW operation. Packaged in a bolt-down, flange package, the CMPA0760020F provides superior performance in a thermally-enhanced package allowing customers to improve SWaP-C benchmarks in their next-generation systems.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - CMPA0760020F - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
CMPA0760020F
RF & MW Power Amplifier CMPA0760020F
CMPA0760020F is a 25W package MMIC HPA utilizing high performance, 0.15um GaN on SiC production process. The CMPA0760020F operates from 0.7-6 GHz and supports military communications and electronic warfare along with ISM and EMC amplification. The CMPA0760020F achieves 25 W of saturated output power with 21 dB of large signal gain and typically 36% power-added efficiency under CW operation. Packaged in a bolt-down, flange package, the CMPA0760020F provides superior performance in a thermally-enhanced package allowing customers to improve SWaP-C benchmarks in their next-generation systems.

CMPA0760020F is a 25W package MMIC HPA utilizing high performance, 0.15um GaN on SiC production process. The CMPA0760020F operates from 0.7-6 GHz and supports military communications and electronic warfare along with ISM and EMC amplification. The CMPA0760020F achieves 25 W of saturated output power with 21 dB of large signal gain and typically 36% power-added efficiency under CW operation. Packaged in a bolt-down, flange package, the CMPA0760020F provides superior performance in a thermally-enhanced package allowing customers to improve SWaP-C benchmarks in their next-generation systems.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number CMPA0760020F
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Noise Amplifiers - NLA-6000-18000-20-28 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Minimum Gain 20 dB
View Details
Specs
Applications RF Microwave
Frequency Range 3500 to 7000 MHz
Minimum Gain 17.4 dB
View Details
2 suppliers