MACOM RF Amplifiers MAAL-011272

Description
AMPLIFIER, 8-12 GHZ, 4MM-24LD-QF
Request a Quote Datasheet
Description
AMPLIFIER, 8-12 GHZ, 4MM-24LD-QF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-MAAL-011272TR-ND - DigiKey
Thief River Falls, MN, United States
AMPLIFIER, 8-12 GHZ, 4MM-24LD-QF

AMPLIFIER, 8-12 GHZ, 4MM-24LD-QF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1465-MAAL-011272TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8000 to 12000 MHz
Minimum Gain 33 dB
Maximum Gain 33 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RF Amplifiers - 973200-BGM15HA12E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2300 to 2700 MHz
Minimum Gain 15.7 dB
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Sky5® Front-End Module for 4G and 5G Applications - SKY58277-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 30-pad configuration
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details