MACOM RF Amplifiers A89

Description
RF Amplifier IC General Purpose 50MHz ~ 800MHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 50MHz ~ 800MHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A89-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A89-ND
RF Amplifiers 1465-A89-ND
RF Amplifier IC General Purpose 50MHz ~ 800MHz TO-8

RF Amplifier IC General Purpose 50MHz ~ 800MHz TO-8

Buy Now Datasheet
Gain Block - A89 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A89
Gain Block A89
The A89 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. The 2 stage silicon bipolar feedback amplifier design displays impressive performance over a broadband frequency range. An isolation transformer is used in the feedback loop, with the benefit of high reverse isolation. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

The A89 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. The 2 stage silicon bipolar feedback amplifier design displays impressive performance over a broadband frequency range. An isolation transformer is used in the feedback loop, with the benefit of high reverse isolation. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - A89 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
A89
RF and Wireless - RF Amplifiers A89
IC RF AMP GPS 50MHZ-800MHZ TO8

IC RF AMP GPS 50MHZ-800MHZ TO8

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-A89-ND A89 A89
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 800 MHz 100 to 800 MHz 50 to 800 MHz
Minimum Gain 22 dB ? to 22 dB
Maximum Gain 22 dB 22 dB 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 824 to 1910 MHz
Minimum Gain 34.5 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
WLAN Power Amplifier Module - SKY65132 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details