MACOM RF Amplifiers CA181

Description
RF Amplifier IC General Purpose 5MHz ~ 1.1GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5MHz ~ 1.1GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-CA181-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-CA181-ND
RF Amplifiers 1465-CA181-ND
RF Amplifier IC General Purpose 5MHz ~ 1.1GHz

RF Amplifier IC General Purpose 5MHz ~ 1.1GHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - CA181 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
CA181
RF and Wireless - RF Amplifiers CA181
IC RF AMP GPS 5MHZ-1.1GHZ

IC RF AMP GPS 5MHZ-1.1GHZ

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-CA181-ND CA181
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 1100 MHz 5 to 1100 MHz
Minimum Gain 14.7 dB ? to 14.7 dB
Maximum Gain 14.7 dB 14.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Low Noise Amplifiers - NLA-600-4200-55-11 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 600 to 4200 MHz
Minimum Gain 55 dB
View Details
RF Amplifiers - SE5003L2-R - 894132-SE5003L2-R - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (4x4)
View Details
3 suppliers