MACOM RF Amplifiers A3010

Description
RF Amplifier IC General Purpose 10MHz ~ 2.5GHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 10MHz ~ 2.5GHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A3010-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A3010-ND
RF Amplifiers 1465-A3010-ND
RF Amplifier IC General Purpose 10MHz ~ 2.5GHz TO-8

RF Amplifier IC General Purpose 10MHz ~ 2.5GHz TO-8

Buy Now Datasheet
RF and Wireless - RF Amplifiers - A3010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
A3010
RF and Wireless - RF Amplifiers A3010
IC RF AMP GPS 10MHZ-2.5GHZ TO8

IC RF AMP GPS 10MHZ-2.5GHZ TO8

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-A3010-ND A3010
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 2500 MHz 10 to 2500 MHz
Minimum Gain 9.5 dB ? to 9.5 dB
Maximum Gain 9.5 dB 9.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, SOT-89 Style Package - GALI-1+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz
View Details
4 suppliers
ADM3-0022PA, Broadband Power Amplifier - ADM3-0022PA - Marki Microwave LLC
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 22000 MHz
Package Type Connectorized; connectorized
View Details