MACOM Low Noise Amplifiers

Description
At MACOM we design, manufacture, and support a range of low noise amplifiers for RF, microwave, and millimeter wave applications. The low noise amplifiers cover a frequency range of 20 MHz to 86 GHz operation for a wide range of applications, including network infrastructure, radar and communication systems. A broad array of noise figures, input IP3, and input power are available, and some of the products use a self-biased topology. The low noise amplifier range of products are offered in a variety of package types for different applications.
Description
At MACOM we design, manufacture, and support a range of low noise amplifiers for RF, microwave, and millimeter wave applications. The low noise amplifiers cover a frequency range of 20 MHz to 86 GHz operation for a wide range of applications, including network infrastructure, radar and communication systems. A broad array of noise figures, input IP3, and input power are available, and some of the products use a self-biased topology. The low noise amplifier range of products are offered in a variety of package types for different applications.

Suppliers

Company
Product
Description
Supplier Links
Low Noise Amplifiers -  - MACOM
Lowell, MA, USA
Low Noise Amplifiers
Low Noise Amplifiers
At MACOM we design, manufacture, and support a range of low noise amplifiers for RF, microwave, and millimeter wave applications. The low noise amplifiers cover a frequency range of 20 MHz to 86 GHz operation for a wide range of applications, including network infrastructure, radar and communication systems. A broad array of noise figures, input IP3, and input power are available, and some of the products use a self-biased topology. The low noise amplifier range of products are offered in a variety of package types for different applications.

At MACOM we design, manufacture, and support a range of low noise amplifiers for RF, microwave, and millimeter wave applications. The low noise amplifiers cover a frequency range of 20 MHz to 86 GHz operation for a wide range of applications, including network infrastructure, radar and communication systems. A broad array of noise figures, input IP3, and input power are available, and some of the products use a self-biased topology. The low noise amplifier range of products are offered in a variety of package types for different applications.

Supplier's Site

Technical Specifications

  MACOM
Product Category RF Amplifiers
Product Name Low Noise Amplifiers
Amplifier Type Low Noise Amplifier
Applications RF Microwave
Minimum Gain 2 dB
Maximum Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-57000-67000-30-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 57000 to 67000 MHz
Minimum Gain 30 dB
View Details
2.4 GHz Front-end Module - SKY65534-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details