MACOM Broadband/CATV (75 Ohm) LNA MAAM-010373-TR3000

Description
The MAAM-010373 CATV amplifier is a GaAs MMIC that exhibits low distortion and high gain in a leadfree surface mount package. The MAAM-010373 employs a monolithic single stage design featuring a convenient 75 Ω input/ output impedance that minimizes the number of external components required. The MAAM-010373 is fabricated using a pHEMT process to realize low noise and low distortion. The process features full passivation for robust performance and reliability.
Request a Quote Datasheet
Description
The MAAM-010373 CATV amplifier is a GaAs MMIC that exhibits low distortion and high gain in a leadfree surface mount package. The MAAM-010373 employs a monolithic single stage design featuring a convenient 75 Ω input/ output impedance that minimizes the number of external components required. The MAAM-010373 is fabricated using a pHEMT process to realize low noise and low distortion. The process features full passivation for robust performance and reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband/CATV (75 Ohm) LNA - MAAM-010373-TR3000 - Richardson RFPD
Downers Grove, IL, United States
Broadband/CATV (75 Ohm) LNA
MAAM-010373-TR3000
Broadband/CATV (75 Ohm) LNA MAAM-010373-TR3000
The MAAM-010373 CATV amplifier is a GaAs MMIC that exhibits low distortion and high gain in a leadfree surface mount package. The MAAM-010373 employs a monolithic single stage design featuring a convenient 75 Ω input/ output impedance that minimizes the number of external components required. The MAAM-010373 is fabricated using a pHEMT process to realize low noise and low distortion. The process features full passivation for robust performance and reliability.

The MAAM-010373 CATV amplifier is a GaAs MMIC that exhibits low distortion and high gain in a leadfree surface mount package. The MAAM-010373 employs a monolithic single stage design featuring a convenient 75 Ω input/ output impedance that minimizes the number of external components required. The MAAM-010373 is fabricated using a pHEMT process to realize low noise and low distortion. The process features full passivation for robust performance and reliability.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAM-010373-TR3000
Product Name Broadband/CATV (75 Ohm) LNA
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 1100 MHz
Maximum Gain 22 dB
Noise Figure 2.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA925L6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1550 to 1615 MHz
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
15-45 GHz Broadband Gain Block Driver Amplifier - AMM-10861PSM - Marki Microwave LLC
Specs
Frequency Range 15000 to 45000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details