MACOM RF & MW Driver Amplifier MAAM-011132-TR0500

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - MAAM-011132-TR0500 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
MAAM-011132-TR0500
RF & MW Driver Amplifier MAAM-011132-TR0500
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAM-011132-TR0500
Product Name RF & MW Driver Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-950-2150-20-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 950 to 2150 MHz
Minimum Gain 20 dB
View Details
Broadband/CATV (75 Ohm) Misc. Amplifier - 1066866 - Richardson RFPD
Specs
Frequency Range 50 to 1000 MHz
Maximum Gain 11.1 dB
Noise Figure 4.6 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
AMM-7210CH, 22 GHz - 57 GHz GaAs Driver Amplifier - AMM-7210CH - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type bare-die
View Details