MACOM RF Amplifiers CMPA5259050S

Description
RF Amplifier IC Radar 5GHz ~ 5.9GHz 32-QFN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC Radar 5GHz ~ 5.9GHz 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-CMPA5259050STR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Radar 5GHz ~ 5.9GHz 32-QFN (5x5)

RF Amplifier IC Radar 5GHz ~ 5.9GHz 32-QFN (5x5)

Buy Now Datasheet
RF Amplifiers - 1465-CMPA5259050SCT-ND - DigiKey
Thief River Falls, MN, United States
IC AMP RADAR 5GHZ-5.9GHZ 32QFN

IC AMP RADAR 5GHZ-5.9GHZ 32QFN

Buy Now Datasheet
RF Amplifiers - 1465-CMPA5259050SDKR-ND - DigiKey
Thief River Falls, MN, United States
IC AMP RADAR 5GHZ-5.9GHZ 32QFN

IC AMP RADAR 5GHZ-5.9GHZ 32QFN

Buy Now Datasheet
RF & MW Power Amplifier - CMPA5259050S - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
CMPA5259050S
RF & MW Power Amplifier CMPA5259050S
CMPA5259050S is a gallium nitride (GaN) High Electron Mobility Transistor(HEMT) based monolithic microwave integrated circuit (MMIC). This MMICcontains a two-stage reactively matched amplifier design approach enablinghigh power and power added efficiency to be achieved in a 5 mm x 5 mm surfacemount (QFN package).

CMPA5259050S is a gallium nitride (GaN) High Electron Mobility Transistor(HEMT) based monolithic microwave integrated circuit (MMIC). This MMICcontains a two-stage reactively matched amplifier design approach enablinghigh power and power added efficiency to be achieved in a 5 mm x 5 mm surfacemount (QFN package).

Supplier's Site
RF and Wireless - RF Amplifiers - CMPA5259050S - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
CMPA5259050S
RF and Wireless - RF Amplifiers CMPA5259050S
IC AMP RADAR 5GHZ-5.9GHZ 32QFN

IC AMP RADAR 5GHZ-5.9GHZ 32QFN

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-CMPA5259050STR-ND CMPA5259050S CMPA5259050S
Product Name RF Amplifiers RF & MW Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Power Amplifier
Applications Radar
Frequency Range 5000 to 5900 MHz 5000 to 5900 MHz 5000 to 5900 MHz
Minimum Gain 23.6 dB ? to 23.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-545+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -55 to 105 C (-67 to 221 F)
Frequency Range 50 to 6000 MHz
View Details
4-45 GHz Broadband Driver Amplifier - AMM-10859PSM - Marki Microwave LLC
Specs
Frequency Range 4000 to 45000 MHz
Package Type Surface Mount; surface-mount
View Details
0.4-3.0 GHz Low-Noise Amplifier - SKY65047-360LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 3000 MHz
Minimum Gain 16.5 dB
View Details
2 suppliers