RF Amplifier IC General Purpose 10MHz ~ 300MHz TO-8
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 1465-A82-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| Frequency Range | 10 to 300 MHz |
| Minimum Gain | 25 dB |
| Maximum Gain | 25 dB |