MACOM RF Amplifiers - MAAL-010704-TR3000 MAAL-010704-TR3000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 803140-MAAL-010704-T R3000 Packaging: Reel Frequency: 100MHz ~ 3.5GHz Gain: 16dB Noise Figure: 0.8dB Current - Supply: 60mA P1dB: 22.2dBm RF Type: General Purpose Supplier Device Package: SC-70-6 (SOT-363) Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5V
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 803140-MAAL-010704-T R3000 Packaging: Reel Frequency: 100MHz ~ 3.5GHz Gain: 16dB Noise Figure: 0.8dB Current - Supply: 60mA P1dB: 22.2dBm RF Type: General Purpose Supplier Device Package: SC-70-6 (SOT-363) Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAAL-010704-TR3000 - 803140-MAAL-010704-TR3000 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MAAL-010704-TR3000
803140-MAAL-010704-TR3000
RF Amplifiers - MAAL-010704-TR3000 803140-MAAL-010704-TR3000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 803140-MAAL-010704-T R3000 Packaging: Reel Frequency: 100MHz ~ 3.5GHz Gain: 16dB Noise Figure: 0.8dB Current - Supply: 60mA P1dB: 22.2dBm RF Type: General Purpose Supplier Device Package: SC-70-6 (SOT-363) Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5V

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 803140-MAAL-010704-TR3000
Packaging: Reel
Frequency: 100MHz ~ 3.5GHz
Gain: 16dB
Noise Figure: 0.8dB
Current - Supply: 60mA
P1dB: 22.2dBm
RF Type: General Purpose
Supplier Device Package: SC-70-6 (SOT-363)
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5V

Buy Now
RF Amplifiers - 1465-1261-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1261-2-ND
RF Amplifiers 1465-1261-2-ND
RF Amplifier IC General Purpose 100MHz ~ 3.5GHz SC-70-6 (SOT-363)

RF Amplifier IC General Purpose 100MHz ~ 3.5GHz SC-70-6 (SOT-363)

Buy Now Datasheet
RF Amplifiers - 1465-1261-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1261-1-ND
RF Amplifiers 1465-1261-1-ND
RF Amplifier IC General Purpose 100MHz ~ 3.5GHz SC-70-6 (SOT-363)

RF Amplifier IC General Purpose 100MHz ~ 3.5GHz SC-70-6 (SOT-363)

Buy Now Datasheet
RF Amplifiers - 1465-1261-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1261-6-ND
RF Amplifiers 1465-1261-6-ND
RF Amplifier IC General Purpose 100MHz ~ 3.5GHz SC-70-6 (SOT-363)

RF Amplifier IC General Purpose 100MHz ~ 3.5GHz SC-70-6 (SOT-363)

Buy Now Datasheet
RF & MW LNA - MAAL-010704-TR3000 - Richardson RFPD
Downers Grove, IL, United States
The MAAL-010704 is a high dynamic range single stage MMIC LNA with excellent linearity and low noise figure designed for operation from 0.1 to 3.5 GHz. The LNA is packaged in an RoHS compliant SOT-363 package and requires no external matching components. This MMIC has an integrated active bias circuit allowing direct connection to +3.0 V supply and minimizing variation over temperature and process. The bias current can be set with an external resistor to allow the user to customize the current value to fit the application. The MAAL-010704 offers less than 1 dB noise figure and 34 dBm OIP3 at 2 GHz. The broadband match and single supply operation makes this LNA easy to use and simplifies its implementation while maintaining excellent performance. The low thermal resistance and integrated ESD protection significantly enhances the quality, reliability and ruggedness of this product.

The MAAL-010704 is a high dynamic range single stage MMIC LNA with excellent linearity and low noise figure designed for operation from 0.1 to 3.5 GHz. The LNA is packaged in an RoHS compliant SOT-363 package and requires no external matching components. This MMIC has an integrated active bias circuit allowing direct connection to +3.0 V supply and minimizing variation over temperature and process. The bias current can be set with an external resistor to allow the user to customize the current value to fit the application. The MAAL-010704 offers less than 1 dB noise figure and 34 dBm OIP3 at 2 GHz. The broadband match and single supply operation makes this LNA easy to use and simplifies its implementation while maintaining excellent performance. The low thermal resistance and integrated ESD protection significantly enhances the quality, reliability and ruggedness of this product.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers MAAL-010704-TR3000
IC AMP GPS 100MHZ-3.5GHZ SC70-6

IC AMP GPS 100MHZ-3.5GHZ SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 803140-MAAL-010704-TR3000 1465-1261-2-ND MAAL-010704-TR3000 MAAL-010704-TR3000
Product Name RF Amplifiers - MAAL-010704-TR3000 RF Amplifiers RF & MW LNA RF and Wireless - RF Amplifiers
Applications RF Microwave General Purpose
Frequency Range 100 to 3500 MHz 100 to 3500 MHz 100 to 3500 MHz 100 to 3500 MHz
Minimum Gain 16 dB 16 dB ? to 16 dB
Maximum Gain 16 dB 16 dB 16 dB 16 dB
Noise Figure 0.8000 dB 0.8000 dB 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Specs
Applications RF Microwave
View Details