MACOM Broadband/CATV (75 Ohm) LNA MAAM-010333-TR3000

Description
Optical Node RF Amplifier 50 - 1000 MHz. The MAAM-010333 provides high gain, low noise and low distortion amplification for optical node applications. The MAAM-010333 is fabricated using M/A-COM Technology Solutions’ low noise GaAs pHEMT technology in a lead-free 4 mm 24-lead package. The amplifier requires a minimal number of off-chip components resulting in a highly integrated low cost solution.
Request a Quote Datasheet
Description
Optical Node RF Amplifier 50 - 1000 MHz. The MAAM-010333 provides high gain, low noise and low distortion amplification for optical node applications. The MAAM-010333 is fabricated using M/A-COM Technology Solutions’ low noise GaAs pHEMT technology in a lead-free 4 mm 24-lead package. The amplifier requires a minimal number of off-chip components resulting in a highly integrated low cost solution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband/CATV (75 Ohm) LNA - MAAM-010333-TR3000 - Richardson RFPD
Downers Grove, IL, United States
Broadband/CATV (75 Ohm) LNA
MAAM-010333-TR3000
Broadband/CATV (75 Ohm) LNA MAAM-010333-TR3000
Optical Node RF Amplifier 50 - 1000 MHz. The MAAM-010333 provides high gain, low noise and low distortion amplification for optical node applications. The MAAM-010333 is fabricated using M/A-COM Technology Solutions’ low noise GaAs pHEMT technology in a lead-free 4 mm 24-lead package. The amplifier requires a minimal number of off-chip components resulting in a highly integrated low cost solution.

Optical Node RF Amplifier 50 - 1000 MHz. The MAAM-010333 provides high gain, low noise and low distortion amplification for optical node applications. The MAAM-010333 is fabricated using M/A-COM Technology Solutions’ low noise GaAs pHEMT technology in a lead-free 4 mm 24-lead package. The amplifier requires a minimal number of off-chip components resulting in a highly integrated low cost solution.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers MAAM-010333-TR3000
IC RF AMP 50MHZ-1.2GHZ 24QFN

IC RF AMP 50MHZ-1.2GHZ 24QFN

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number MAAM-010333-TR3000 MAAM-010333-TR3000
Product Name Broadband/CATV (75 Ohm) LNA RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 1000 MHz 50 to 1200 MHz
Maximum Gain 33 dB 34 dB
Package Type PQFN
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Specs
Frequency Range 10 to 4200 MHz
Minimum Gain ? to 39 dB
Maximum Gain 39 dB
View Details