MACOM RF Amplifiers A32-1

Description
RF Amplifier IC General Purpose 100MHz ~ 2GHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 100MHz ~ 2GHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A32-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A32-1-ND
RF Amplifiers 1465-A32-1-ND
RF Amplifier IC General Purpose 100MHz ~ 2GHz TO-8

RF Amplifier IC General Purpose 100MHz ~ 2GHz TO-8

Buy Now Datasheet
Gain Block - A32-1 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A32-1
Gain Block A32-1
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. An RF choke is used for DC power supply decoupling. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. An RF choke is used for DC power supply decoupling. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - A32-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
A32-1
RF and Wireless - RF Amplifiers A32-1
IC RF AMP GPS 100MHZ-2GHZ TO8

IC RF AMP GPS 100MHZ-2GHZ TO8

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-A32-1-ND A32-1 A32-1
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 100 to 2000 MHz 100 to 2000 MHz 100 to 2000 MHz
Minimum Gain 11.5 dB ? to 11.5 dB
Maximum Gain 11.5 dB 11.5 dB 11.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Low Noise Amplifiers - NLA-200000-230000-22-72 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 200000 to 230000 MHz
Minimum Gain 22 dB
View Details
Sky5® Front-End Module for LTE and NR - SKY5A3048 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 42-pad
View Details