MACOM RF & MW Power Amplifier CMPA601J025F

Description
CMPA601J025 is a 25 W MMIC HPA utilizing high performance, 0.15um GaN on SiC production process. The CMPA601J025 family operates from 6 – 18 GHz and supports a variety of end applications such as electronic warfare, test instrumentation, radar and general amplification. The CMPA601J025 achieves 25 W of saturated output power with 20 dB of large signal gain and 20% power-added efficiency under CW operation. The CMPA601J025 provides superior broadband, RF performance and thermal management allowing customers to improve SWaP-C benchmarks in their next-generation systems.
Request a Quote
Description
CMPA601J025 is a 25 W MMIC HPA utilizing high performance, 0.15um GaN on SiC production process. The CMPA601J025 family operates from 6 – 18 GHz and supports a variety of end applications such as electronic warfare, test instrumentation, radar and general amplification. The CMPA601J025 achieves 25 W of saturated output power with 20 dB of large signal gain and 20% power-added efficiency under CW operation. The CMPA601J025 provides superior broadband, RF performance and thermal management allowing customers to improve SWaP-C benchmarks in their next-generation systems.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - CMPA601J025F - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
CMPA601J025F
RF & MW Power Amplifier CMPA601J025F
CMPA601J025 is a 25 W MMIC HPA utilizing high performance, 0.15um GaN on SiC production process. The CMPA601J025 family operates from 6 – 18 GHz and supports a variety of end applications such as electronic warfare, test instrumentation, radar and general amplification. The CMPA601J025 achieves 25 W of saturated output power with 20 dB of large signal gain and 20% power-added efficiency under CW operation. The CMPA601J025 provides superior broadband, RF performance and thermal management allowing customers to improve SWaP-C benchmarks in their next-generation systems.

CMPA601J025 is a 25 W MMIC HPA utilizing high performance, 0.15um GaN on SiC production process. The CMPA601J025 family operates from 6 – 18 GHz and supports a variety of end applications such as electronic warfare, test instrumentation, radar and general amplification. The CMPA601J025 achieves 25 W of saturated output power with 20 dB of large signal gain and 20% power-added efficiency under CW operation. The CMPA601J025 provides superior broadband, RF performance and thermal management allowing customers to improve SWaP-C benchmarks in their next-generation systems.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number CMPA601J025F
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-40000-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 40000 MHz
Output VSWR 3.5 :1
View Details
5 GHz Power Amplifier with Power Detector - SE5005L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 5150 to 5750 MHz
View Details