MACOM RF & MW Driver Amplifier CMM0511-QT-0G0T

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - CMM0511-QT-0G0T - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
CMM0511-QT-0G0T
RF & MW Driver Amplifier CMM0511-QT-0G0T
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Amplifiers - 1465-1213-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1213-1-ND
RF Amplifiers 1465-1213-1-ND
RF Amplifier IC General Purpose 5GHz ~ 14GHz 16-QFN (3x3)

RF Amplifier IC General Purpose 5GHz ~ 14GHz 16-QFN (3x3)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - CMM0511-QT-0G0T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
CMM0511-QT-0G0T
RF and Wireless - RF Amplifiers CMM0511-QT-0G0T
IC RF AMP GPS 5GHZ-14GHZ 16QFN

IC RF AMP GPS 5GHZ-14GHZ 16QFN

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number CMM0511-QT-0G0T 1465-1213-1-ND CMM0511-QT-0G0T
Product Name RF & MW Driver Amplifier RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5000 to 14000 MHz 5000 to 14000 MHz
Minimum Gain 20 dB ? to 20 dB
Maximum Gain 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Connectorized SMA, Medium Power Amplifier, 600 MHz to 6000 MHz, 50Ω - ZHL-1W-63X-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 60 C (32 to 140 F)
Package Type Connectorized
View Details
2 suppliers
Low Noise Amplifiers - NLA-140000-200000-15-45 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 140000 to 200000 MHz
Minimum Gain 15 dB
View Details