RF Amplifier IC General Purpose 5MHz ~ 500MHz TO-8
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. Use of an impedance transformer offers the benefit of high dynamic range and high efficiency. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.
IC RF AMP GPS 5MHZ-500MHZ TO8
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 1465-A511-ND | A511 | A511 |
| Product Name | RF Amplifiers | Gain Block | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | ||
| Applications | General Purpose | ||
| Frequency Range | 5 to 500 MHz | 10 to 500 MHz | 5 to 500 MHz |
| Minimum Gain | 17 dB | ? to 17 dB | |
| Maximum Gain | 17 dB | 17 dB | 17 dB |