MACOM RF Amplifiers A70-2

Description
RF Amplifier IC General Purpose 10MHz ~ 300MHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 10MHz ~ 300MHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A70-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A70-2-ND
RF Amplifiers 1465-A70-2-ND
RF Amplifier IC General Purpose 10MHz ~ 300MHz TO-8

RF Amplifier IC General Purpose 10MHz ~ 300MHz TO-8

Buy Now Datasheet
Gain Block - A70-2 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A70-2
Gain Block A70-2
The A70-2 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. Use of an impedance transformer offers the benefit of high dynamic range and high efficiency. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available

The A70-2 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. Use of an impedance transformer offers the benefit of high dynamic range and high efficiency. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - A70-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
A70-2
RF and Wireless - RF Amplifiers A70-2
IC RF AMP GPS 10MHZ-300MHZ TO8

IC RF AMP GPS 10MHZ-300MHZ TO8

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-A70-2-ND A70-2 A70-2
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 300 MHz 10 to 250 MHz 10 to 300 MHz
Minimum Gain 8 dB ? to 8 dB
Maximum Gain 8 dB 8 dB 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-100-12000-25-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 12000 MHz
Minimum Gain 25 dB
View Details
Specs
Applications RF Microwave
View Details
SMT MMIC, Low Noise, Medium Power, pHEMT Amplifier, 50 MHz to 18 GHz, 50Ω, 4x4 mm QFN Style Package - AVA-183MP+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Military / Defense
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details