MACOM Broadband/CATV (75 Ohm) LNA MAAM-011300-TR1000

Description
The MAAM-011300 is an RF amplifier assembled in a SOT-89 plastic package. This amplifier provides 17.5 dB of ultra flat gain while biased at either 5 or 8 volts. The amplifier provides excellent linearity. The MAAM-011300 provides high gain, low noise and low distortion making it ideally suited for 75 Ohm infrastructure applications.
Request a Quote Datasheet
Description
The MAAM-011300 is an RF amplifier assembled in a SOT-89 plastic package. This amplifier provides 17.5 dB of ultra flat gain while biased at either 5 or 8 volts. The amplifier provides excellent linearity. The MAAM-011300 provides high gain, low noise and low distortion making it ideally suited for 75 Ohm infrastructure applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband/CATV (75 Ohm) LNA - MAAM-011300-TR1000 - Richardson RFPD
Downers Grove, IL, United States
Broadband/CATV (75 Ohm) LNA
MAAM-011300-TR1000
Broadband/CATV (75 Ohm) LNA MAAM-011300-TR1000
The MAAM-011300 is an RF amplifier assembled in a SOT-89 plastic package. This amplifier provides 17.5 dB of ultra flat gain while biased at either 5 or 8 volts. The amplifier provides excellent linearity. The MAAM-011300 provides high gain, low noise and low distortion making it ideally suited for 75 Ohm infrastructure applications.

The MAAM-011300 is an RF amplifier assembled in a SOT-89 plastic package. This amplifier provides 17.5 dB of ultra flat gain while biased at either 5 or 8 volts. The amplifier provides excellent linearity.

The MAAM-011300 provides high gain, low noise and low distortion making it ideally suited for 75 Ohm infrastructure applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAM-011300-TR1000
Product Name Broadband/CATV (75 Ohm) LNA
Amplifier Type Low Noise Amplifier
Frequency Range 45 to 1800 MHz
Maximum Gain 17.6 dB
Noise Figure 2.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Specs
Applications RF Microwave
View Details
2 - 20 GHz, Wideband High OIP2 Amplifier - ADM-11122PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Sky5® Front-End Module for NR, LTE, WCDMA, and CDMA - SKY58260-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 79-pad configuration
View Details