MACOM RF Amplifiers CMPA851A005S

Description
MMIC, GAN HEMT, G28V5, 5W, 8.5-1
Request a Quote Datasheet
Description
MMIC, GAN HEMT, G28V5, 5W, 8.5-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-CMPA851A005S-ND - DigiKey
Thief River Falls, MN, United States
MMIC, GAN HEMT, G28V5, 5W, 8.5-1

MMIC, GAN HEMT, G28V5, 5W, 8.5-1

Buy Now Datasheet
RF & MW Power Amplifier - CMPA851A005S - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
CMPA851A005S
RF & MW Power Amplifier CMPA851A005S
CMPA851A005S is a 4.5 W package MMIC HPA utilizing high performance, 0.15um GaN on SiC production process. The CMPA851A005S operates from 8.5-10.5 GHz and supports both defense and commercial-related radar applications. The CMPA851A005S achieves 4.5 W of saturated output power with 31 dB of large signal gain and can be operated under both pulsed and CW conditions. Packaged in a 4x4 mm plastic overmold QFN, the CMPA851A005S provides superior performance and environmental robustness in a small form factor allowing customers to improve SWaP-C benchmarks in their next-generation systems.

CMPA851A005S is a 4.5 W package MMIC HPA utilizing high performance, 0.15um GaN on SiC production process. The CMPA851A005S operates from 8.5-10.5 GHz and supports both defense and commercial-related radar applications. The CMPA851A005S achieves 4.5 W of saturated output power with 31 dB of large signal gain and can be operated under both pulsed and CW conditions. Packaged in a 4x4 mm plastic overmold QFN, the CMPA851A005S provides superior performance and environmental robustness in a small form factor allowing customers to improve SWaP-C benchmarks in their next-generation systems.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-CMPA851A005S-ND CMPA851A005S
Product Name RF Amplifiers RF & MW Power Amplifier
Amplifier Type Low Noise Amplifier; Power Amplifier Power Amplifier
Applications Radar
Frequency Range 8500 to 10500 MHz 8500 to 10500 MHz
Minimum Gain 33 dB
Maximum Gain 33 dB 31 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-18000-40000-25-50(P10) - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers - 2312-QPL1816SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 1800 MHz
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
12-22 GHz Banded Low Noise Amplifier - ADM-10715PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 22000 MHz
Package Type Surface Mount; surface-mount
View Details