MACOM RF Amplifiers - MAAM-009563-TR1000 MAAM-009563-TR1000

Description
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989120-MAAM-009563-T R1000 Packaging: Digi-Reel® Mounting: SMD (SMT) Frequency: 250 MHz Gain: 19.5 dB Noise Figure: 6.25 dB Number of Pins: 8 P1dB: 31 dBm Categories: RF Amplifiers Case / Package: SOIC Operating Supply Current: 510 mA Alternative Parts (Cross-Reference): MAAM-009563-TR1000MA AM009563TR1000; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989120-MAAM-009563-T R1000 Packaging: Digi-Reel® Mounting: SMD (SMT) Frequency: 250 MHz Gain: 19.5 dB Noise Figure: 6.25 dB Number of Pins: 8 P1dB: 31 dBm Categories: RF Amplifiers Case / Package: SOIC Operating Supply Current: 510 mA Alternative Parts (Cross-Reference): MAAM-009563-TR1000MA AM009563TR1000; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAAM-009563-TR1000 - 989120-MAAM-009563-TR1000 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MAAM-009563-TR1000
989120-MAAM-009563-TR1000
RF Amplifiers - MAAM-009563-TR1000 989120-MAAM-009563-TR1000
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989120-MAAM-009563-T R1000 Packaging: Digi-Reel® Mounting: SMD (SMT) Frequency: 250 MHz Gain: 19.5 dB Noise Figure: 6.25 dB Number of Pins: 8 P1dB: 31 dBm Categories: RF Amplifiers Case / Package: SOIC Operating Supply Current: 510 mA Alternative Parts (Cross-Reference): MAAM-009563-TR1000MA AM009563TR1000; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989120-MAAM-009563-TR1000
Packaging: Digi-Reel®
Mounting: SMD (SMT)
Frequency: 250 MHz
Gain: 19.5 dB
Noise Figure: 6.25 dB
Number of Pins: 8
P1dB: 31 dBm
Categories: RF Amplifiers
Case / Package: SOIC
Operating Supply Current: 510 mA
Alternative Parts (Cross-Reference): MAAM-009563-TR1000MAAM009563TR1000;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 989120-MAAM-009563-TR1000
Product Name RF Amplifiers - MAAM-009563-TR1000
Applications RF Microwave
RoHS Compliant RoHS
Frequency Range 250 MHz
Minimum Gain 19.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3500 MHz Cascadable Gain Block - AG602-89G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 3500 MHz
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
Low Noise Amplifiers - NLA-18000-26500-48-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 26500 MHz
Minimum Gain 48 dB
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details