The MAAM-010513 is a 3-stage driver amplifier with excellent return losses, in a 5 mm laminate package allowing easy assembly. This amplifier product is fully matched to 50 ohms on both the input and output. It can be used as a driver amplifier stage in transmit chains or as an LO buffer amplifier. It is ideally suited for 42 GHz band point-to-point radios.
Each device is 100% RF tested to ensure performance compliance. The part is fabricated using an efficient pHEMT process.
IC RF AMP GPS 40.5GHZ-43.5GHZ
| Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | MAAM-010513-TR0500 | MAAM-010513-TR0500 |
| Product Name | mmW Driver Amplifier | RF and Wireless - RF Amplifiers |
| Frequency Range | 40500 to 43500 MHz | 40500 to 43500 MHz |
| Maximum Gain | 23 dB | 23 dB |
| Output Power | 23 dBm |