MACOM RF Amplifiers - MAAM-011182-TR1000 MAAM-011182-TR1000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925098-MAAM-011182-T R1000 Features: RF Amplifier IC - 45MHz ~ 1.2GHz 8-PDFN (2x2) Package: 8-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MAAM-011182 Categories: RF/IF and RFID Case / Package: 8-PDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 1465-1751-6, 1465-1751-1, 1465-1751-2
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925098-MAAM-011182-T R1000 Features: RF Amplifier IC - 45MHz ~ 1.2GHz 8-PDFN (2x2) Package: 8-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MAAM-011182 Categories: RF/IF and RFID Case / Package: 8-PDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 1465-1751-6, 1465-1751-1, 1465-1751-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MAAM-011182-TR1000
925098-MAAM-011182-TR1000
RF Amplifiers - MAAM-011182-TR1000 925098-MAAM-011182-TR1000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925098-MAAM-011182-T R1000 Features: RF Amplifier IC - 45MHz ~ 1.2GHz 8-PDFN (2x2) Package: 8-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MAAM-011182 Categories: RF/IF and RFID Case / Package: 8-PDFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 1465-1751-6, 1465-1751-1, 1465-1751-2

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925098-MAAM-011182-TR1000
Features: RF Amplifier IC - 45MHz ~ 1.2GHz 8-PDFN (2x2)
Package: 8-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MAAM-011182
Categories: RF/IF and RFID
Case / Package: 8-PDFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Other Part Number: 1465-1751-6, 1465-1751-1, 1465-1751-2

Buy Now Datasheet
RF and Wireless - RF Amplifiers MAAM-011182-TR1000
IC RF AMP 45MHZ-1.2GHZ 8DFN

IC RF AMP 45MHZ-1.2GHZ 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 925098-MAAM-011182-TR1000 MAAM-011182-TR1000
Product Name RF Amplifiers - MAAM-011182-TR1000 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Isolated Analog Amplifier - Si8922AD-AS4 - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC8
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
2 - 20 GHz, Broadband Gain Block - ADM-11123PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - BGA7H1N6E6327XTSA1 - 1023302-BGA7H1N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2300 to 2690 MHz
Minimum Gain 12.5 dB
View Details
5 suppliers