MACOM RF Amplifiers CA82

Description
RF Amplifier IC General Purpose 10MHz ~ 300MHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 10MHz ~ 300MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-CA82-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-CA82-ND
RF Amplifiers 1465-CA82-ND
RF Amplifier IC General Purpose 10MHz ~ 300MHz

RF Amplifier IC General Purpose 10MHz ~ 300MHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - CA82 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
CA82
RF and Wireless - RF Amplifiers CA82
IC RF AMP GPS 10MHZ-300MHZ SMA

IC RF AMP GPS 10MHZ-300MHZ SMA

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-CA82-ND CA82
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 300 MHz 10 to 300 MHz
Minimum Gain 25 dB ? to 25 dB
Maximum Gain 25 dB 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-400-2000-25-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 2000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers - ACA0861BRS7P2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 860 MHz
View Details
2 suppliers