MACOM RF & MW Power Amplifier CMPA1C1D060D

Description
CMPA1C1D060D is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) based monolithic-microwave integrated circuit (MMIC) on a silicon carbide substrate; using a 0.25-μm gate-length fabrication process. GaN-on-SiC has superior properties compared to silicon; gallium arsenide or GaN-on-Si; including higher breakdown voltage; higher saturated-electron-d rift velocity and higher thermal conductivity.
Request a Quote
Description
CMPA1C1D060D is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) based monolithic-microwave integrated circuit (MMIC) on a silicon carbide substrate; using a 0.25-μm gate-length fabrication process. GaN-on-SiC has superior properties compared to silicon; gallium arsenide or GaN-on-Si; including higher breakdown voltage; higher saturated-electron-d rift velocity and higher thermal conductivity.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - CMPA1C1D060D - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
CMPA1C1D060D
RF & MW Power Amplifier CMPA1C1D060D
CMPA1C1D060D is a gallium-nitride (GaN) high-electron-mobili ty transistor (HEMT) based monolithic-microwave integrated circuit (MMIC) on a silicon carbide substrate; using a 0.25-μm gate-length fabrication process. GaN-on-SiC has superior properties compared to silicon; gallium arsenide or GaN-on-Si; including higher breakdown voltage; higher saturated-electron-d rift velocity and higher thermal conductivity.

CMPA1C1D060D is a gallium-nitride (GaN) high-electron-mobility transistor (HEMT) based monolithic-microwave integrated circuit (MMIC) on a silicon carbide substrate; using a 0.25-μm gate-length fabrication process. GaN-on-SiC has superior properties compared to silicon; gallium arsenide or GaN-on-Si; including higher breakdown voltage; higher saturated-electron-drift velocity and higher thermal conductivity.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number CMPA1C1D060D
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Low Noise Amplifier Systems - NLAS-6000-40000-45-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 40000 MHz
Minimum Gain 45 dB
View Details
Single-Ended Amplifier MMIC - ADA10001 - Skyworks Solutions, Inc.
Specs
Minimum Gain 15 dB
Maximum Gain 15 dB
Noise Figure 2 dB
View Details