MACOM RF Amplifiers A43

Description
RF Amplifier IC General Purpose 80MHz ~ 3.2GHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 80MHz ~ 3.2GHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A43-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A43-ND
RF Amplifiers 1465-A43-ND
RF Amplifier IC General Purpose 80MHz ~ 3.2GHz TO-8

RF Amplifier IC General Purpose 80MHz ~ 3.2GHz TO-8

Buy Now Datasheet
Gain Block - A43 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A43
Gain Block A43
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-A43-ND A43
Product Name RF Amplifiers Gain Block
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 80 to 3200 MHz 100 to 3200 MHz
Minimum Gain 11.5 dB
Maximum Gain 11.5 dB 11.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Connectorized SMA, High Power Amplifier, 600 MHz to 6000 MHz, 50Ω - ZHL-2W-63-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 60 C (32 to 140 F)
Package Type Connectorized
View Details
2 suppliers
Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
RF Amplifiers - BGA713L7E6327 - 1049196-BGA713L7E6327 - Win Source Electronics
Specs
Applications RF Microwave
RoHS Compliant RoHS
Frequency Range 768 MHz
View Details