MACOM RF Amplifiers A58

Description
RF Amplifier IC General Purpose 2MHz ~ 700MHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 2MHz ~ 700MHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A58-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A58-ND
RF Amplifiers 1465-A58-ND
RF Amplifier IC General Purpose 2MHz ~ 700MHz TO-8

RF Amplifier IC General Purpose 2MHz ~ 700MHz TO-8

Buy Now Datasheet
RF and Wireless - RF Amplifiers - A58 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
A58
RF and Wireless - RF Amplifiers A58
IC RF AMP GPS 2MHZ-700MHZ TO8

IC RF AMP GPS 2MHZ-700MHZ TO8

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-A58-ND A58
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2 to 700 MHz 2 to 700 MHz
Minimum Gain 11.5 dB ? to 11.5 dB
Maximum Gain 11.5 dB 11.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-18000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 18000 MHz
Output VSWR 2.5 :1
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
SMT MMIC, Linear, Gain Block, HBT, Low Phase Noise Amplifier, DC to 8000 MHz, 50Ω, Micro-X Style Package - ERA-9SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details