MACOM RF & MW Power Amplifier MAAM-011231-DIE

Description
MAAM-011231-DIE is an easy-to-use, wideband amplifier that operates from 100 kHz to 50 GHz. The amplifier provides 15 dB gain, 4.5 dB noise figure and 20 dBm of P3dB output power at 30 GHz. It is matched to 50 Ohm with typical return loss better than 12 dB. The amplifier requires only positive bias voltages and would typically be operated at 6 V and 165 mA. MAAM-011231-DIE is suitable for a wide range of applications in instrumentation and communication systems.
Request a Quote Datasheet
Description
MAAM-011231-DIE is an easy-to-use, wideband amplifier that operates from 100 kHz to 50 GHz. The amplifier provides 15 dB gain, 4.5 dB noise figure and 20 dBm of P3dB output power at 30 GHz. It is matched to 50 Ohm with typical return loss better than 12 dB. The amplifier requires only positive bias voltages and would typically be operated at 6 V and 165 mA. MAAM-011231-DIE is suitable for a wide range of applications in instrumentation and communication systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - MAAM-011231-DIE - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MAAM-011231-DIE
RF & MW Power Amplifier MAAM-011231-DIE
MAAM-011231-DIE is an easy-to-use, wideband amplifier that operates from 100 kHz to 50 GHz. The amplifier provides 15 dB gain, 4.5 dB noise figure and 20 dBm of P3dB output power at 30 GHz. It is matched to 50 Ohm with typical return loss better than 12 dB. The amplifier requires only positive bias voltages and would typically be operated at 6 V and 165 mA. MAAM-011231-DIE is suitable for a wide range of applications in instrumentation and communication systems.

MAAM-011231-DIE is an easy-to-use, wideband amplifier that operates from 100 kHz to 50 GHz. The amplifier provides 15 dB gain, 4.5 dB noise figure and 20 dBm of P3dB output power at 30 GHz. It is matched to 50 Ohm with typical return loss better than 12 dB. The amplifier requires only positive bias voltages and would typically be operated at 6 V and 165 mA.

MAAM-011231-DIE is suitable for a wide range of applications in instrumentation and communication systems.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAM-011231-DIE
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 0.1000 to 50000 MHz
Maximum Gain 15.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
2.4 GHz Smart Energy/ZigBee Front End Module - SE2432L - Skyworks Solutions, Inc.
Specs
Output Power 24 dBm
Package Type Surface Mount; Plugin; QFN, 24-pin
Operating Voltage 3.6 volts
View Details
ADM-8007PSM, 2 - 40 GHz Surface Mount Amplifier - ADM-8007PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Noise Amplifiers - NLA-20-3000-30-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 20 to 3000 MHz
Minimum Gain 30 dB
View Details