MAAM-011326 is a broadband, low noise, high dynamic range, single stage MMIC amplifier covering 0.5 to 6 GHz. It is assembled in a lead-free 2 mm 8-LD PDFN package. The amplifier provides 21 dB gain, 19 dBm output power and 34 dBm OIP3 at 3 GHz. The gain slope is only 1.5 dB over the full bandwidth. It is matched to 50 Ohm with typical return losses of 10 dB at the input and 12 dB at the output. The amplifier requires only positive bias voltages and consumes 90 mA from a 5 V supply.
MAAM-011326 is suitable for a wide range of applications in instrumentation and communication systems.
IC RF AMP GPS 500MHZ-6GHZ 8DFN
IC RF AMP GPS 500MHZ-6GHZ 8DFN
IC RF AMP GPS 500MHZ-6GHZ 8DFN
IC RF AMP GPS 500MHZ-6GHZ 8DFN
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | MAAM-011326-TR1000 | 1465-MAAM-011326-TR1000DKR-ND | MAAM-011326-TR1000 |
| Product Name | Gain Block | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Frequency Range | 500 to 6000 MHz | 500 to 6000 MHz | 500 to 6000 MHz |
| Maximum Gain | 21 dB | 20 dB | 20 dB |
| Output Power | 19.5 dBm | 20 dBm | |
| Noise Figure | 2 dB | 2 dB | |
| Output Intercept Point (IP3) | 34 dBm |