MACOM RF and Wireless - RF Amplifiers MAAM-008734-0CA101

Description
AMPLIFIER 5-100 MHZ CONNECTORIZE
Description
AMPLIFIER 5-100 MHZ CONNECTORIZE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
MAAM-008734-0CA101
RF and Wireless - RF Amplifiers MAAM-008734-0CA101
AMPLIFIER 5-100 MHZ CONNECTORIZE

AMPLIFIER 5-100 MHZ CONNECTORIZE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number MAAM-008734-0CA101
Product Name RF and Wireless - RF Amplifiers
Frequency Range 5 to 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
50 ohm High IP3 Low Noise Wideband Gain Block - AGB3301 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Minimum Gain 13.5 dB
Maximum Gain 13.5 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 2300 MHz to 2700 MHz, 50Ω, 5x6 mm MSiP Style Package - YSF-272+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2300 to 2700 MHz
Minimum Gain 0.7000 dB
View Details
2 suppliers