MACOM RF Amplifiers A64

Description
RF Amplifier IC General Purpose 2MHz ~ 1.25GHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 2MHz ~ 1.25GHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A64-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A64-ND
RF Amplifiers 1465-A64-ND
RF Amplifier IC General Purpose 2MHz ~ 1.25GHz TO-8

RF Amplifier IC General Purpose 2MHz ~ 1.25GHz TO-8

Buy Now Datasheet
Gain Block - A64 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A64
Gain Block A64
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-A64-ND A64
Product Name RF Amplifiers Gain Block
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2 to 1250 MHz 10 to 1200 MHz
Minimum Gain 26 dB
Maximum Gain 26 dB 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Connectorized SMA, High Power Amplifier, 600 MHz to 2500 MHz, 50Ω - ZHL-0G62G5030X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 80 C (-4 to 176 F)
Frequency Range 600 to 2500 MHz
View Details
2 suppliers
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
RF Amplifiers - 448-BGA10M1MN9E6327XTSA1TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 1800 to 2200 MHz
View Details