MACOM RF Amplifiers A1021

Description
RF Amplifier IC General Purpose 5MHz ~ 1GHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5MHz ~ 1GHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A1021-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A1021-ND
RF Amplifiers 1465-A1021-ND
RF Amplifier IC General Purpose 5MHz ~ 1GHz TO-8

RF Amplifier IC General Purpose 5MHz ~ 1GHz TO-8

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1465-A1021-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 1000 MHz
Minimum Gain 26 dB
Maximum Gain 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-363 Style Package - PSA-0012+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 50 to 6000 MHz
Minimum Gain 9.1 dB
View Details
4 suppliers
Detector Log Video Amplifiers(DLVAs) - NDLVA-4000-10000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 4000 to 10000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details