MACOM RF Amplifiers A77-1

Description
RF Amplifier IC General Purpose 2MHz ~ 700MHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 2MHz ~ 700MHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A77-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A77-1-ND
RF Amplifiers 1465-A77-1-ND
RF Amplifier IC General Purpose 2MHz ~ 700MHz TO-8

RF Amplifier IC General Purpose 2MHz ~ 700MHz TO-8

Buy Now Datasheet
RF and Wireless - RF Amplifiers - A77-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
A77-1
RF and Wireless - RF Amplifiers A77-1
IC RF AMP GPS 2MHZ-700MHZ TO8

IC RF AMP GPS 2MHZ-700MHZ TO8

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-A77-1-ND A77-1
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2 to 700 MHz 2 to 700 MHz
Minimum Gain 16 dB ? to 16 dB
Maximum Gain 16 dB 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Low Noise Amplifier Systems - NLAS-100-18000-35-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 18000 MHz
Minimum Gain 35 dB
View Details
Specs
Applications RF Microwave
View Details