MACOM Gain Block A1212

Description
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This feedback amplifier design uses 2 GaAs FET transistors In parallel, and displays impressive performance characteristics over a broadband frequency range. An RF choke is used for DC power supply decoupling. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet
Description
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This feedback amplifier design uses 2 GaAs FET transistors In parallel, and displays impressive performance characteristics over a broadband frequency range. An RF choke is used for DC power supply decoupling. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - A1212 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A1212
Gain Block A1212
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This feedback amplifier design uses 2 GaAs FET transistors In parallel, and displays impressive performance characteristics over a broadband frequency range. An RF choke is used for DC power supply decoupling. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This feedback amplifier design uses 2 GaAs FET transistors In parallel, and displays impressive performance characteristics over a broadband frequency range. An RF choke is used for DC power supply decoupling. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF Amplifiers - 1465-A1212-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A1212-ND
RF Amplifiers 1465-A1212-ND
RF Amplifier IC General Purpose 100MHz ~ 1.2GHz TO-8

RF Amplifier IC General Purpose 100MHz ~ 1.2GHz TO-8

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number A1212 1465-A1212-ND
Product Name Gain Block RF Amplifiers
Frequency Range 100 to 1200 MHz 100 to 1200 MHz
Maximum Gain 14 dB 14 dB
Output Power 19 dBm 19 dBm
Package Type TO-8 Surface Mount; TO-8 Style, 4 Lead
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
SMT MMIC, High Power Amplifier, 7.1 to 8.5 GHz, 50Ω - PMA6-93-10W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
AKA-1400D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1400D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
RF Amplifiers - SE2580L-R - 064308-SE2580L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 32 dB
View Details
3 suppliers