MACOM RF Amplifiers MAAM-007844-0CA801

Description
RF Amplifier IC General Purpose 5MHz ~ 200MHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5MHz ~ 200MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-MAAM-007844-0CA801-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 5MHz ~ 200MHz

RF Amplifier IC General Purpose 5MHz ~ 200MHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers MAAM-007844-0CA801
IC RF AMP GPS 5MHZ-200MHZ

IC RF AMP GPS 5MHZ-200MHZ

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-MAAM-007844-0CA801-ND MAAM-007844-0CA801
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 200 MHz 5 to 200 MHz
Minimum Gain 27.3 dB ? to 27.3 dB
Maximum Gain 27.3 dB 27.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-NBB-310-T1DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP
Frequency Range 0.0 to 12000 MHz
View Details
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
RF Amplifiers - ADA1200GS24Q1 - 172544-ADA1200GS24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 50 to 1000 MHz
Minimum Gain 13.5 dB
View Details
3 suppliers
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details