MACOM RF Amplifiers CA6011

Description
RF Amplifier IC General Purpose 1.5GHz ~ 6GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 1.5GHz ~ 6GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-CA6011-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-CA6011-ND
RF Amplifiers 1465-CA6011-ND
RF Amplifier IC General Purpose 1.5GHz ~ 6GHz

RF Amplifier IC General Purpose 1.5GHz ~ 6GHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - CA6011 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
CA6011
RF and Wireless - RF Amplifiers CA6011
IC RF AMP GPS 1.5GHZ-6GHZ

IC RF AMP GPS 1.5GHZ-6GHZ

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-CA6011-ND CA6011
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1500 to 6000 MHz 1500 to 6000 MHz
Minimum Gain 14.8 dB ? to 14.8 dB
Maximum Gain 14.8 dB 14.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Noise Amplifiers - NLA-600-4200-30-08 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 600 to 4200 MHz
Minimum Gain 30 dB
View Details
24V, 1000MHz High Output Power Doubler Line Amplifier MMIC - ACA2420 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 21.5 dB
Noise Figure 6.5 dB
View Details