MACOM Gain Block A73

Description
The A73 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet
Description
The A73 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - A73 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A73
Gain Block A73
The A73 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

The A73 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF Amplifiers - 1465-A73-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A73-ND
RF Amplifiers 1465-A73-ND
RF Amplifier IC General Purpose 1MHz ~ 600MHz TO-8

RF Amplifier IC General Purpose 1MHz ~ 600MHz TO-8

Buy Now Datasheet
RF and Wireless - RF Amplifiers - A73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
A73
RF and Wireless - RF Amplifiers A73
IC RF AMP GPS 1MHZ-600MHZ TO8

IC RF AMP GPS 1MHZ-600MHZ TO8

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number A73 1465-A73-ND A73
Product Name Gain Block RF Amplifiers RF and Wireless - RF Amplifiers
Frequency Range 5 to 500 MHz 1 to 600 MHz 1 to 600 MHz
Maximum Gain 32 dB 32 dB 32 dB
Output Power 1.5 dBm 1.5 dBm
Package Type TO-8 Surface Mount; TO-8 Style, 4 Lead
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 5000 MHz, 50Ω, 3x3 mm QFN Style Package - LEE-49+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 5000 MHz
View Details
4 suppliers
Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details