The MAAM-011322 is a wideband high linearity driver amplifier packaged in a compact 3 mm 16-Lead SMT package. This driver amplifier provides 19 dB gain and 24 dBm OP1dB with adjustable quiescent current and device ON/OFF function to support TDD system application. RF input and output ports are internally matched at the entire operating frequency range of 1.7 - 2.8 GHz.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | MAAM-011322-TR1000 |
| Product Name | RF & MW Driver Amplifier |
| Frequency Range | 1700 to 2800 MHz |
| Maximum Gain | 19.3 dB |
| Output Power | 24 dBm |