MACOM RF Amplifiers CRA69

Description
RF Amplifier IC General Purpose 5MHz ~ 1GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5MHz ~ 1GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-CRA69-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-CRA69-ND
RF Amplifiers 1465-CRA69-ND
RF Amplifier IC General Purpose 5MHz ~ 1GHz

RF Amplifier IC General Purpose 5MHz ~ 1GHz

Buy Now Datasheet
Gain Block - CRA69 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
CRA69
Gain Block CRA69
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - CRA69 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
CRA69
RF and Wireless - RF Amplifiers CRA69
IC RF AMP GPS 5MHZ-1GHZ SMA

IC RF AMP GPS 5MHZ-1GHZ SMA

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-CRA69-ND CRA69 CRA69
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 1000 MHz 5 to 1000 MHz
Minimum Gain 25 dB ? to 25 dB
Maximum Gain 25 dB 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Noise Amplifiers - NLA-100-6000-16-10 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 6000 MHz
Minimum Gain 16 dB
View Details
Specs
Applications RF Microwave
Frequency Range 5 to 85 MHz
Minimum Gain 37 dB
View Details