MACOM RF/IF and RFID - RF Amplifiers MAAL-010528-000000

Description
Win Source Part Number: 1015748-MAAL-010528- 000000 Category: RF/IF and RFID>RF Amplifiers Package: Strip Standard Package: 20 Mounting: SMD (SMT) Frequency: 8GHz ~ 12GHz Gain: 20dB Noise Figure: 1.6dB Current - Supply: 60mA P1dB: 14dBm RF Type: General Purpose Voltage - Supply: 4V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-PQFN (3x3) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: MACOM Technology Solutions Other Names: 1465-1058 Base Product Number: MAAL-010528
Request a Quote Datasheet
Description
Win Source Part Number: 1015748-MAAL-010528- 000000 Category: RF/IF and RFID>RF Amplifiers Package: Strip Standard Package: 20 Mounting: SMD (SMT) Frequency: 8GHz ~ 12GHz Gain: 20dB Noise Figure: 1.6dB Current - Supply: 60mA P1dB: 14dBm RF Type: General Purpose Voltage - Supply: 4V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-PQFN (3x3) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: MACOM Technology Solutions Other Names: 1465-1058 Base Product Number: MAAL-010528
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1015748-MAAL-010528-000000
RF/IF and RFID - RF Amplifiers 1015748-MAAL-010528-000000
Win Source Part Number: 1015748-MAAL-010528- 000000 Category: RF/IF and RFID>RF Amplifiers Package: Strip Standard Package: 20 Mounting: SMD (SMT) Frequency: 8GHz ~ 12GHz Gain: 20dB Noise Figure: 1.6dB Current - Supply: 60mA P1dB: 14dBm RF Type: General Purpose Voltage - Supply: 4V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-PQFN (3x3) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: MACOM Technology Solutions Other Names: 1465-1058 Base Product Number: MAAL-010528

Win Source Part Number: 1015748-MAAL-010528-000000
Category: RF/IF and RFID>RF Amplifiers
Package: Strip
Standard Package: 20
Mounting: SMD (SMT)
Frequency: 8GHz ~ 12GHz
Gain: 20dB
Noise Figure: 1.6dB
Current - Supply: 60mA
P1dB: 14dBm
RF Type: General Purpose
Voltage - Supply: 4V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-PQFN (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: MACOM Technology Solutions
Other Names: 1465-1058
Base Product Number: MAAL-010528

Buy Now Datasheet
RF and Wireless - RF Amplifiers MAAL-010528-000000
IC RF AMP GPS 8GHZ-12GHZ 16QFN

IC RF AMP GPS 8GHZ-12GHZ 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1015748-MAAL-010528-000000 MAAL-010528-000000
Product Name RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 8000 to 12000 MHz 8000 to 12000 MHz
Minimum Gain 20 dB ? to 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-2000-18000-34-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 34 dB
View Details
2.4 GHz High Efficiency Wireless LAN PA - SE2568L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 27 dB
Maximum Gain 27 dB
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
AKA-1300D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1300D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details