MACOM RF Amplifiers - MAALSS0043TR-3000 MAALSS0043TR-3000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1065596-MAALSS0043TR -3000 Packaging: Reel - TR Frequency: 800MHz to 1GHz Gain: 16dB Noise Figure: 1.2dB P1dB: 16.5dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 8 V Operating Supply Current: 80mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1065596-MAALSS0043TR -3000 Packaging: Reel - TR Frequency: 800MHz to 1GHz Gain: 16dB Noise Figure: 1.2dB P1dB: 16.5dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 8 V Operating Supply Current: 80mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MAALSS0043TR-3000
1065596-MAALSS0043TR-3000
RF Amplifiers - MAALSS0043TR-3000 1065596-MAALSS0043TR-3000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1065596-MAALSS0043TR -3000 Packaging: Reel - TR Frequency: 800MHz to 1GHz Gain: 16dB Noise Figure: 1.2dB P1dB: 16.5dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 8 V Operating Supply Current: 80mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1065596-MAALSS0043TR-3000
Packaging: Reel - TR
Frequency: 800MHz to 1GHz
Gain: 16dB
Noise Figure: 1.2dB
P1dB: 16.5dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 8 V
Operating Supply Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF & MW LNA - MAALSS0043TR-3000 - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF and Wireless - RF Amplifiers MAALSS0043TR-3000
IC RF AMP GPS 800MHZ-1GHZ 8SOIC

IC RF AMP GPS 800MHZ-1GHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1065596-MAALSS0043TR-3000 MAALSS0043TR-3000 MAALSS0043TR-3000
Product Name RF Amplifiers - MAALSS0043TR-3000 RF & MW LNA RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 800 to 1000 MHz 800 to 1000 MHz 800 to 1000 MHz
Minimum Gain 16 dB ? to 16 dB
Maximum Gain 16 dB 16 dB 16 dB
Noise Figure 1.2 dB 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Transistor, 45 MHz to 6000 MHz, SOT-343 Style Package - SAV-581+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Minimum Gain 8.3 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-26500-40000-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 26500 to 40000 MHz
Output VSWR 3.5 :1
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details