MACOM RF Amplifiers CAL7

Description
RF Amplifier IC General Purpose 20MHz ~ 550MHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 20MHz ~ 550MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-CAL7-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-CAL7-ND
RF Amplifiers 1465-CAL7-ND
RF Amplifier IC General Purpose 20MHz ~ 550MHz

RF Amplifier IC General Purpose 20MHz ~ 550MHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - CAL7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
CAL7
RF and Wireless - RF Amplifiers CAL7
IC RF AMP GPS 20MHZ-550MHZ SMA

IC RF AMP GPS 20MHZ-550MHZ SMA

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-CAL7-ND CAL7
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 20 to 550 MHz 20 to 550 MHz
Minimum Gain 13 dB ? to 13 dB
Maximum Gain 13 dB 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-200-10000-45-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 200 to 10000 MHz
Minimum Gain 45 dB
View Details
2.4 GHz Power Amplifier with Power Detector - SE2527L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details