MACOM RF Amplifiers MAAM-007501-0A2002

Description
RF Amplifier IC General Purpose 20MHz ~ 2.7GHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 20MHz ~ 2.7GHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-MAAM-007501-0A2002-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 20MHz ~ 2.7GHz TO-8

RF Amplifier IC General Purpose 20MHz ~ 2.7GHz TO-8

Buy Now Datasheet
RF and Wireless - RF Amplifiers MAAM-007501-0A2002
IC RF AMP GPS 20MHZ-2.7GHZ TO8

IC RF AMP GPS 20MHZ-2.7GHZ TO8

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-MAAM-007501-0A2002-ND MAAM-007501-0A2002
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 20 to 2700 MHz 20 to 2700 MHz
Minimum Gain 11.5 dB ? to 11.5 dB
Maximum Gain 11.5 dB 11.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

BDS/GPS/GNSS Low-Noise Amplifier - SKY65605-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1559 to 1606 MHz
Minimum Gain 19 dB
View Details
5 suppliers
RF Amplifiers - 2312-QPA2640T-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 20000 to 40000 MHz
View Details
AMM-6702CH, 20-55 GHz GaAs LO Driver Amplifier - AMM-6702CH - Marki Microwave LLC
Specs
Frequency Range 21000 to 55000 MHz
Package Type bare-die
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details