MACOM RF Amplifiers A88

Description
RF Amplifier IC General Purpose 2MHz ~ 500MHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 2MHz ~ 500MHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A88-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A88-ND
RF Amplifiers 1465-A88-ND
RF Amplifier IC General Purpose 2MHz ~ 500MHz TO-8

RF Amplifier IC General Purpose 2MHz ~ 500MHz TO-8

Buy Now Datasheet
RF and Wireless - RF Amplifiers - A88 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
A88
RF and Wireless - RF Amplifiers A88
IC RF AMP GPS 2MHZ-500MHZ TO8

IC RF AMP GPS 2MHZ-500MHZ TO8

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-A88-ND A88
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2 to 500 MHz 2 to 500 MHz
Minimum Gain 18 dB ? to 18 dB
Maximum Gain 18 dB 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT, Low Phase Noise Amplifier, DC to 8000 MHz, 50Ω, Micro-X Style Package - ERA-21SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz
View Details
3 suppliers
Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details