RF Amplifier IC General Purpose 10MHz ~ 100MHz TO-8-1
IC RF AMP GPS 10MHZ-100MHZ TO8-1
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | 1465-AM-162-PIN-ND | AM-162-PIN |
| Product Name | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | |
| Applications | General Purpose | |
| Frequency Range | 10 to 100 MHz | 10 to 100 MHz |
| Minimum Gain | 13 dB | ? to 13 dB |
| Maximum Gain | 13 dB | 13 dB |